FRĒ for iPhone 5/5s/SE Case

Frē

The FRĒ WaterProof iPhone 5, iPhone 5s and iPhone SE case features a built-in scratch protector that's so thin and clear, you'll barely notice it's there

Measured in Millimeters

Impressively slim and incredibly light, your iPhone 5, iPhone 5s and iPhone SE case packs big possibilities into a small package

Features Rich

All of your buttons, ports and controls stay in play with the iPhone 5, iPhone 5s and iPhone SE case, including the fingerprint scanner

Where will you go with FRĒ

Never leave your iPhone at home, on the sidelines or in the locker again. No matter what you do, FRĒ is the freedom to live, race, train, swim, run and relax with your iPhone 5/5s/SE by your side.

Manufacturer Part Number
77-53685
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Compatibility

iPhone 5, iPhone 5s and iPhone SE

Dimensions

5.48" x 2.73" x 0.54" / 139 mm x 69 mm x 14 mm

Weight

1.04 oz / 29 g

Operational Depth

6.6 feet / 2 meters underwater for 1 hour

Drop Height

6.6 feet / 2 meters

What's in the box

FRĒ case, Instruction manual, Microfiber cloth, Headphone adaptor

Materials

Polycarbonate, Polypropylene, Synthetic Rubber & Silicone