Plug In Nylon Oriental String Lights

These popular Asian lanterns will add color to any porch or patio.

Manufacturer Part Number
91104
EAN/UPC
0062964911044,062964911044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Depth (in.): 2.95
Assembled Width (in.): 2.91
Assembled Height (in.): 2.91
Bulb Type: LED
Bulb Base Type: LED
Bulb Color: White
Lens Type: Nylon
Power Source: Plug-In
Fixture Material: Nylon
Color / Finish: Multi
Adjustable Lamp Head: No
Mounting Type: String
Package: Color Box
Units Per Package: 1