Inspiron 15 3000 3558 Notebook

Everything you need for everything you do.

Live, learn and share with the surprisingly affordable Inspiron 15 3000 Series laptops featuring the latest Intel® processors and long battery life.

Manufacturer Part Number
i3558-14590BLK
EAN/UPC
0884116216667,884116216667
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor Help Me Choose

  • 4th Generation Intel® Core™ i3-4005U Processor (3M Cache, 1.70 GHz)
  • 5th Generation Intel® Core™ i5-5200U Processor (3M Cache, up to 2.70 GHz
  • 5th Generation Intel® Core™ i3-5005U Processor (3M Cache, 2.00 GHz)
  • Intel® Core™ i3-5015U Processor (3M Cache, 2.10 GHz)
  • Intel® Core™ i3-5005U Processor (3M Cache, 2.00 GHz)
  • "Intel® Core™ i5-5200U Processor (3M Cache, up to 2.70 GHz)"
  • Intel® Core™ i5-5200U Processor (3M Cache, up to 2.70 GHz)
  • Intel® Pentium® Processor 3825U (2M Cache, 1.90 GHz)
  • Intel® Core™ i3-5005U Processor (3M Cache, 2.00 GHz)"
  • Intel Core i3-5015U Processor (3M Cache, 2.10 GHz)

Operating SystemHelp Me Choose

  • Windows 8.1 Pro, 64-bit, Spanish
  • Windows 8.1 Pro, 64-bit, English
  • Windows® 7 Professional, 64-bit, English (includes Windows 8.1 Pro license and media)
  • Windows 8.1 Single Language, 64-bit, Spanish
  • Windows 8.1 Single Language, 64-bit, English
  • Windows 8.1, 64-bit, English
  • Windows 8.1 with Bing, 64-bit, English
  • Windows 10 Home, 64-bit, French
  • Windows 10 Home, 64-bit, Spanish
  • Windows 10 Home, 64-bit, English, French, Spanish
  • Windows 10 Home Single Language, 64-bit, Spanish
  • Windows 10 Pro, 64-bit, French
  • Windows 10 Pro, 64-bit, Spanish
  • Windows 10 Pro, 64-bit, English, French, Spanish
  • Windows 10 Home, 64-bit, English
  • Windows 10 Home Single Language, 64-bit, English
  • Windows 10 Pro, 64-bit, English
  • Windows® 7 Professional, 64-bit, English (Includes Windows 10 Pro license)
  • Windows 8.1 Pro, 64-bit, English (Includes Windows 10 Pro license)
  • Ubuntu Linux 14.04

Microsoft OfficeHelp Me Choose

  • System has Ubuntu
  • Microsoft Office 30 Day Trial
  • Microsoft® Office 365 Home
  • O365 Personal Activation Card
  • Microsoft® Office 365 Personal
  • Microsoft Office 365 Home
  • Microsoft® Office 365 Personal Activation Card
  • Microsoft Office Home and Business 2016
  • Microsoft Office Home and Student EM 2016
  • Microsoft Office Professional 2016
  • Microsoft Office 365 Home Annual Subscription with Auto-Renewal
  • Microsoft Office 365 Personal Annual Subscription with Auto-Renewal
  • Microsoft Office Home and Student 2016

Security SoftwareHelp Me Choose

  • McAfee LiveSafe Consumer 24 Month Subscription
  • McAfee LiveSafe Consumer 36 Month Subscription
  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 15 Month Subscription
  • No Anti-Virus SW Selected
  • McAfee LiveSafe 30 Day Trial

Memory4Help Me Choose

  • 4GB, 1600MHz, DDR3L; up to 8GB (additional memory sold separately)
  • 6GB, 1600MHz, DDR3L; up to 8GB (additional memory sold separately)
  • 8GB, 1600MHz, DDR3L; up to 8GB (additional memory sold separately)

Video Card5Help Me Choose

  • Intel® HD Graphics
  • NVIDIA® GeForce® 820M 2GB DDR3
  • Intel® HD Graphics 5500
  • NVIDIA® GeForce® 920M 2GB DDR3

Display

  • 15.6-inch HD (1366 x 768) Truelife LED-Backlit Display
  • 15.6-inch HD (1366 x 768) Truelife LED-Backlit On-cell Touch Display

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing 
    1 combo headphone / microphone jack

Hard DriveHelp Me Choose

  • Up to 1000GB6 SATA hard drive (5400RPM)

Accidental Damage ServiceHelp Me Choose

  • 1 Year Accidental Damage Service
  • 2 Years Accidental Damage Service
  • 3 Years Accidental Damage Service
  • 4 Years Accidental Damage Service
  • No Accidental Damage Selected

Optical Drive

  • External option available

Power

  • Battery
    40 WHr, 4-Cell Battery (removable)

    A/C Adapter
    45 Watt AC Adapter (w/standard graphics)
    65 Watt AC Adapter (w/discrete graphics option)

Camera

  • HD (720p) capable webcam, microphone

Wireless

  • 10/100 RJ-45 Ethernet network
    802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
    802.11ac + Bluetooth 4.0, Dual Band 2.4&5 GHz, 1x1]
    Wi-Fi Display Support (Wi-Fi Alliance)7

Dimensions

  • Height: 0.85" (21.7mm) x Width: 14.9" (380mm) x Depth: 10.24" (260.3mm)
    Weight: Starting at 4.82lbs (2.19 Kg)8

Battery Life

  • Up to 8.5 hours of battery life9

Ports

  • 1 USB 3.0
    2 USB 2.0
    1 HDMI™ 1.4

Slots

  • Kensington Lock Slot
    Media Card (SD, SDHC, SDXC)

Chassis

  • Keyboard
    Full size, spill-resistant keyboard with 10-key numeric keypad

    Touchpads
    Multi-touch gesture-enabled pad with integrated scrolling

    Camera
    HD (720p) capable webcam, microphone

Regulatory Compliance

  • E-Star 6 and EPEAT Bronze
    Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment