Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
Intel Celeron Processor N3150 (2M Cache, up to 2.08 GHz)
Operating System
Windows 10 Home 64bit French
Productivity Software
Microsoft Office Professional 2016
Security Software
McAfee LiveSafe 36 Month Subscription
Display
19.5-inch HD+ (1600 x 900) Anti-Glare LED-Backlit Display
Memory1
4GB DDR3 1600 (4GBx1) [4GB Single Channel DDR3 1600MHz (4GBx1)] Brazil
Hard Drive
1TB 5400 rpm Hard Drive
Graphics Card
Intel HD Graphics
Optical Drive
Tray load DVD Drive (RW to DVD/CD)
Warranty
4 Year ProSupport Plus with Next Business Day Onsite Service
Ports
Side
- 2 USB 3.0
- Rear
- 2 USB 2.0
- RJ-45
- 10/100/1000 Gigabit
Slots4-in-1 Card Reader
ChassisBluetooth
- Optional with a 1x1 802.11n radio and BT 4.0 included
- Camera
- HD Webcam w/ Mic
- Integrated single digital microphone
- Color Options
- White/Black Bezel
- White/Black Stand
DimensionsNon-Touch Screen (without stand)
- 480.52mm x 317.64mm x 34.2mm / 18.92” x 12.5” x 1.34” Non-Touch: 3.22kg (7.1lbs)
- Touch Screen (without stand)
- 480.52mm x 317.64mm x 33.1mm / 18.92” x 12.5” x 1.30”
- Touch: 4.0kg (8.82lbs)
- Stand
- Easel: 0.56Kg (1.23lbs)
- Pedestal: 1.5kg (3.3lbs)
-
- Form Factor
- All-In-One Desktop Computer
- Keyboard & Mouse
- Dell Wired Keyboard KB216
- Dell Wired Mouse MS116
- ower
- A/C Adapter
- 45W AC adapter
- 65w AC adapter
- VESA Mount
- Yes.
Wireless802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
KeyboardDell KM636 Wireless Keyboard & Mouse Black (Latin America)
MouseDell MS116 Wired Mouse Black
RegulatoryE-Star 6 and EPEAT Bronze
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment