SmartCast P-Series 50” Class Ultra HD HDR Home Theater Display

The All-New VIZIO SmartCast™ P-Series™

Designed to Redefine.

Introducing the all-new VIZIO SmartCast™ P-Series™ Ultra HD HDR Home Theater Display™, the first 4K ultra HD display to feature High Dynamic Range with Dolby Vision, Ultra Color Spectrum, Google Cast™ built-in, with a powerful 6” Android™Tablet Remote included. What you love won’t change, but how you experience it will never be the same again.

More Depth and Contrast than Ever.

Discover a world of new depth and contrast with the enriched brightness and vibrance of VIZIO HDR.

Experience HDR and Dolby Vision™

Don't miss your favorite movie titles in UHD now for purchase or rent on VUDU.

Ultra Color Spectrum™

Experience a wider range of color and shading never before possible in a home screen. The VIZIO P-Series reveals fine details with radiant splendor — expressing every hue, harmony and tone with impeccable accuracy for a nuanced picture that stays true to the creator's vision.

The Next Generation of Local Dimming.

P-Series raises the bar with 126 Active LED Zones®. This advanced innovation dynamically adjusts your screen’s backlight to adapt to the content on-screen to deliver incomparable contrast levels, sharper details and the deepest, purest black levels.

Experience VIZIO SmartCast™

A Whole New Way to Watch.

VIZIO SmartCast™ brings together your favorite entertainment into one simple experience. Discover, cast and control TV shows, movies, music and more on your P-Series Display from your VIZIO SmartCast™ Tablet Remote.

Powerful Android™ Tablet Remote

Browse and play content with simple tap, swipe and voice-based controls using the VIZIO SmartCast app that's pre-installed on the 6" Android tablet remote included in every VIZIO SmartCast P-Series 4K HDR Home Theater Display.

VIZIO SmartCast™ App

No more sitting through endlessly scrolling guides or jumping between apps to find what you want. With the SmartCast app, you can see what's playing from multiple apps all at once. Then just tap to cast it to the big screen.

Cast From 1000+ Apps You Already Know and Love.

All VIZIO SmartCast™ products have Google Cast™ built-in – the same technology behind Chromecast – which allows you to cast your favorite content from your phone to your TV / Display or speakers. Mirror your Android™ phone screen or Google chrome browser. Multi-task without interrupting what’s casting to the P-Series™ or draining your mobile device’s battery. Play games on the big screen while using your mobile screen as a game controller.

Picture, Meet Perfection

Featuring refined metals, cast aluminum calibrated legs and a thinner minimal profile, the VIZIO P-Series form factor exhibits a light and elegant presence.

Simple Setup

Included HDMI Cable.

VIZIO SmartCast™ P-Series Displays include an HDMI cable in the box, along with five HDMI ports to connect Cable/Satellite boxes, Bluray/DVD players, Gaming Consoles and Computers.

Tuner-Free Display.

The VIZIO SmartCast™ P-Series 4K Ultra HD Home Theater Display is now tuner-free. Most households commonly stream or watch live TV from cable and satellite boxes – neither of which requires a tuner, so you shouldn’t notice any differences in setup.

Now if you use an external antenna to watch free local channels, you will need to get a separate tuner adapter to connect your antenna to your display.

Manufacturer Part Number
P50-C1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specs

  • Class Size: 50"
  • Screen Size (Diag.): 49.51"
  • Panel Type: VA
  • Smart Platform: VIZIO SmartCast™ w/ Google Cast™ Built-in
  • High Dynamic Range: Yes, with Dolby Vision support
  • Wide Color Gamut: Yes, Ultra Color Spectrum™
  • Resolution: Ultra HD - 3840x2160
  • UHD Upscale Engine: Spatial Scaling Engine™
  • UHD Picture Processor: VM50 Engine
  • Display Processor: V8 Octa-Core Processor
  • Backlight Type: Full-Array LED
  • Local Dimming: Yes, with Active LED Zones® x126
  • Clear Action™: 480
  • Built-in Wi-Fi: 802.11ac Dual Band
  • UHD Codec Support: HEVC (H.265), VP9
  • Bluetooth: 4.1 LE

Tablet Remote

  • Screen Size: 6” Android Tablet Remote
  • Resolution: 1080p
  • Storage Memory: 16gb
  • Processor: Octa-Core
  • Audio: Dual Stereo Speakers
  • Microphone: Yes
  • Industrial Design: Aluminum
  • Accessories: Wireless Charging Dock, USB Power Cable

HDMI Inputs

  • HDMI Ports: 5 (2 side; 3 down)
  • Version: Ports 1-4 support v2.0 (upgrade 2.0a coming soon); Port 5 supports v1.4
  • HDCP Version: 2.2
  • HDMI 1-4 Tech Specs: 600MHz pixel clock rate: 2160p@60fps, 4:4:4, 8-bit | 2160p@60fps, 4:2:2, 12-bit 2160p@60fps, 4:2:0, 12-bit
  • HDMI 5 Tech Specs: 370MHz pixel clock rate: 2160p@60fps, 4:2:2, 8-bit | 2160p@60fps, 4:2:0, 10-bit

Additional Inputs

  • Component: 1 (side)
  • Ethernet: 1 (down)
  • USB Ports: 2 (side)
  • TV Tuner: No, Note: If you use an external antenna to watch local over-the-air broadcast TV signals, a TV tuner is required and sold separately.

Outputs

  • ARC: Yes
  • Analog Audio Out: 1 (down)
  • Digital Audio Out (SPDIF): 1 (down)

Display

  • Refresh Rate: 120Hz Effective Refresh Rate
  • Active Pixel Tuning™: Yes
  • Dynamic Contrast Ratio: 50M:1
  • Aspect Ratio: 16:9
  • Viewable Angle (H/V): 176°/176°
  • OSD Language: English, Spanish, French

Audio

  • Speakers/Power Output: 10W x 2
  • DTS StudioSound™: Yes
  • DTS TruVolume™: Yes

Energy Savings

  • Energy Compliance: N/A
  • Power Consumption: 99W
  • Standby Power Consumption: <0.5W
  • Ambient Light Sensor: Yes

Wall Mount Specifications

  • VESA Compliance: Yes
  • Mount Pattern: 200mm x 200mm
  • Screw Size: M6
  • Hole Depth: 14mm

Stand Assembly

  • Screw Size: M4
  • Screw Length: 18mm

Included Accessories

  • Tablet Control: 6” Android Tablet Remote – XR6P10
  • Remote Charger: XD6P10 – Android Tablet Remote Wireless Charger
  • Remote Control: XRT132
  • Battery Type: AAA x2

Smart TV

  • Built-in Wi-Fi: Yes

Size and Weight

  • Product with Stand Dimensions: 44.17”W x 27.76”H x 10.04”D
  • Product with Stand Weight: 32.85 lbs.
  • Product without Stand Dimensions: 44.17”W x 25.56”H x 2.48”D
  • Product without Stand Weight: 31.97 lbs.
  • Product Packaging Dimensions: 48.31”W x 32.60”H x 6.38”D
  • Product Packaging Weight: 49.88 lbs.
  • Distance Between Stands (inner): 35.83"
  • Distance Between Stands (outer): 38.91"

VIZIO Warranty

  • Warranty: One Year Parts & Labor. Free Lifetime Technical Support.