MG248Q Widescreen LCD Monitor

Fast & Glorious

  • 24-inch Full HD gaming monitor with an ultra-fast 1ms response time, incredible 144Hz refresh rate and Adaptive-Sync technology for super-smooth gameplay.
  • ASUS-exclusive GamePlus and DisplayWidget, an intuitive software utility that lets users tweak settings or display properties provide tactical assistance on your command.
  • Compatible with the NVIDIA® 3D Vision® 2 kit to open you up a world of 3D gaming
  • VESA wall-mountable to save on desktop space plus ergonomically-designed stands with full tilt, swivel, pivot, and height adjustment

Manufacturer Part Number
MG248Q
EAN/UPC
4712900343441
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size: Wide Screen 24.0"(61.0cm) 16:9
Color Saturation : 72%(NTSC)
Panel Type : TN
True Resolution : 1920x1080 *
Pixel Pitch : 0.2768mm
Brightness(Max) : 350 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature
Trace Free Technology : Yes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)
Display Widget

Audio Features
Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey
Input Selection
GamePlus
5-way OSD Navigation Joystick
GameVisual

I/O Ports
Signal Input : HDMI(v1.4), DisplayPort (support NVIDIA 3D Vision), Dual-link DVI-D (support NVIDIA 3D Vision)
Earphone jack : 3.5mm Mini-Jack (for HDMI & DisplayPort Only)

Signal Frequency
Digital Signal Frequency : Display port 160~160 KHz(H) / 40~144 Hz(V)

Power Consumption
Power Consumption < 65W (based on ES 6.0)
Power Saving Mode <0.5W
Power Off Mode <0.5W

Mechanical Design
Chassis Colors : Black
Tilt : +33°~-5°
Swivel : +90°~-90°
Pivot : +90°~-90°
Height Adjustment : 0~130 mm
VESA Wall Mounting : 100x100mm
Super Narrow Bezel Design : Yes

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD) : 561x(359~489)x211mm
Phys. Dimension without Stand (WxHxD) : 561x329.1x50.45mm
Box Dimension(WxHxD) : 664x415x221mm

Weight
Net Weight (Esti.) : 5.2 kg
Gross Weight (Esti.) : 7.7 kg

Accessories
Power cord
DisplayPort cable
USB 3.0 cable
Quick start guide
Support CD
Warranty Card

Compliance and Standards
Energy Star®, BSMI, CB, CCC, CE, C-Tick, ErP, FCC, J-MOSS, KCC, PSB, PSE, RoHS, TCO6.0, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , KC , eStandby, TUV Low Blue Light, CU(EAC)

Note
*Adaptive-Sync technology supported (40Hz-144Hz)