Napkin dispenser dispenses interfold napkins one at a time to reduce usage and help provide more hygienic operation. This tabletop napkin dispenser has been re-engineered to provide simpler and more reliable dispensing. 275-napkin capacity allows the dispenser to be refilled with one full pack of EasyNap napkins before empty and helps minimize runout. Side window shows when the dispenser needs to be refilled. Top-loading design is easy to refill.
Note:
Product Details
Brand OwnerGP
BrandEasyNap®
MFG Part#54527
ColorGray/ Black
UP - UPC073310545271
Each Per Ship Unit6 Each Per Case
Items Per Each0 Each
Case Total6 Each Per Case. Ecommerce Order as Eaches
Dispenser (WxDxH)5.900" x 7.480'' x 6.640"
UNSPSC48101916
Replaces Item54525
Buy Multiple6 EA
Case GTIN10073310545278
Case Gross Wgt13.600 LBS
Case Net Wgt7.860 LBS
Case Dimensions (LxWxH)19.375" x 15.875" x 9.000"
Case Volume1.602 CFT
Each Gross Weight1.69 LBS
Each Net Wgt1.31 LBS
Each Dimensions7.625" x 6.250" x 8.250"
Each Volume0.228 CFT
TI-Qty/Layer36
HI-Layers/Unit5
Unit Qty180
Unit Dimensions (LxWxH)47.500" x 38.625" x 45.000"