Janitorial dusting wipes are specially treated with mineral oil to attract dust for quick and easy dusting duties. These larger, economical wipes are made from carded rayon material to provide excellent tensile strength for longer, more effective use - even when wet. Wipes come in space-saving, moisture-resistant poly packaging.
Note:
Brand OwnerGP
BrandBrawny Industrial®
MFG Part#29616
ColorYellow
UP - UPC073310296166
Each Per Ship Unit4 Poly Pkgs
Items Per Each50 Count
Case Total200 Count
Wiper (WxL)17.000" x 24.000''
UNSPSC47131617
Replaces Item29600
Buy Multiple9 CS
Case GTIN10073310296163
Case Gross Wgt6.620 LBS
Case Net Wgt5.900 LBS
Case Dimensions (LxWxH)14.625" x 12.875" x 6.875"
Case Volume0.749 CFT
TI-Qty/Layer9
HI-Layers/Unit14
Unit Qty126
Unit Dimensions (LxWxH)43.875" x 38.625" x 96.250"