This tall cold cup is a great economical alternative for plastic cups. Double sidewall ribbing adds cup strength, safety and convenience. Translucent design allows easy beverage identification. Rolled rim provides secure lid fit for leak-resistance. Lids are not included.
Note:
Company:
Dart
Stock Number:
Y16T
Description:
16oz. Cold Cup - Translucent
Diameter of Top (in):
3.5
Diameter of Base (in):
2.3
Height (in):
4.8
Practical Fill (oz.):
16
Flush Fill (oz.):
16.2
Package/Case Specifications
Stock Number:
Y16T
UPC printed on film:
0 41594 44232 6
Package Type:
Film Bag
Packing Per Bag:
50
Bags Per Case:
20
Items Per Case:
1000
Stock Number:
Y16T
UPC printed on carton:
0 41594 44231 9
GTIN:
00 0 41594 44231 9
Ti/Hi:
7/3
Case Length:
19.9
Case Width:
13.3
Case Height:
16.3
Case Cube(ft³):
2.5
Case Weight (lbs.):
20.0