Ultra-clear squat cups are made of premium plastic with crystal clarity that allows the full appeal of foods and drinks to show through. Smooth rolled rim makes sipping easy. Crack-resistant, PET material is sturdy yet flexible. Cups withstand the rigors of countless product applications, such as frozen drinks, fruit smoothies, iced coffee, beer and more. One size lid (sold separately) fits this cup and four others (TP12, TR16, TN20 and TN22) to simplify operation and reduce storage costs.
Note:
Product Specifications
Company: Dart,Solo
Stock Number: TP9R
Description: 9 oz. Clear Squat PET Cup
For Use With: 662TS, 662TP, DLR662, DNR662, DLW662
Package/Case Specifications
Stock Number: TP9R
UPC printed on film: 0 41165 93302 4
Packing Per Bag: 50
Packing Per Case: 1000
Stock Number: TP9R
UPC printed on carton: 0 41165 27732 6
GTIN: 0 00 41165 27732 6
Ti/Hi: 7/6
Case Cube(ft³): 2.2
Case Weight (lbs.): 19.6