500GB Reactor LT SSD

Jaws will barely have time to drop. The REACTOR LT SSD provides the extreme performance benefits of a solid-state drive, while enabling the big data capacity of mechanical hard drives. Featuring the Silicon Motion SM2246EN controller which enables data transfer speeds to reach up to 560MB/s read and 305MB/s write. The REACTOR LT SSD is an ideal tool for gamers, professionals, and consumers in need of high capacity storage solutions.

Manufacturer Part Number
MKNSSDRE500GB-LT
EAN/UPC
0846651026378,846651026378
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 500GB
Dimensions: 7mm X 69.85mm X 100.5mm
Temp. Range: 0-70°C
Read Speed: up to 560MB/sec
Write Speed: up to 305MB/sec
Shock Tolerance:  
Vibration:  
MTBF: 1,500,000 hours
Controller: Silicon Motion SM2246EN
Interface Type: SATA 3.0 (6Gb/s) interface (backwards compatible with SATA 2.0 (3Gb/s) and SATA 1.0 (1.5Gb/s)) 
Warranty: 3 years limited
IOPS: Up to 73,000 IOPS (Read) / Up to 67,000 IOPS (Write)