480GB Triactor SSD

Experience how fast computing can be by eliminating storage bottlenecks with Mushkin TRIACTOR. Engineered in the USA, TRIACTOR SSDs leverage the latest NAND flash and controller technologies to bring you incredibly fast and reliable storage.

Manufacturer Part Number
MKNSSDTR480GB
EAN/UPC
0846651026019,846651026019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 480GB
Dimensions:
Temp. Range: 0-70°C
Read Speed: up to 560MB/sec
Write Speed: up to 515MB/sec
MTBF: 2 million hours
Controller: SMI - SM2256
Interface Type: SATA 3.0 (6Gb/s) interface (backwards compatible with SATA 3Gb/s and 1.5Gb/s)
Warranty: 3 years limited
IOPS:87,000 (4K random write)
85,000 (4K random read)
Access Time: <0.1ms