Toilet Bowl Cleaner

Green Works Toilet Bowl Cleaner cuts through rust, hard-water stains and even stubborn mineral deposits, without harsh chemical fumes, to leave your toilet bowl clean and smelling fresh. It's made with 99 percent naturally derived ingredients that soften hard water and boost cleaning power. The plant-based thickener keeps the toilet cleaner clinging to stains. Targeting hard-to-reach stains under the rim is easy with the angled spout of this ergonomic bottle.

Manufacturer Part Number
00451CT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Green Works® Toilet Bowl Cleaner (12/24 oz.)

Item Number

00451

Selling Unit Specifications

Length (R to L) [in.]: 3.78
Width (F to B) [in.]: 2.43
Height [in.]: 10.41
Weight [lb.]: 1.79

Case Specifications

Case Dimensions (As placed on pallet):
15.88"L x 8.00"W x 11.31"H
Case Weight [lb.]: 22.8
Case Cube [ft.3]: 0.83

UPC Code Information

Case Code: 10044600004515
Unit Code: 044600004518

Pallet Specifications

Cases per Layer: 15
Layers per Pallet: 4
Cases per Pallet: 60
Pallet Weight [lb.]:
(w/ slipsheet): 1,368
((w/CHEP Pallet): 1,433

Pallet Dimensions
(w/slipsheet-Actual unit load dimensions):
48.00"L x 39.88"W x 45.24"H
((w/CHEP Pallet):
48.00"L x 40.00"W x 50.87"H

Pallet Cube [ft.3]:
(w/slipsheet - Actual unit load dimensions): 50.12
(w/CHEP Pallet): 56.52

Pallets Per Truck: 30
Based on 53 ft. truck