Multi-Purpose Vacuum Cleaner WD 4

Karcher’s WD4 provides powerful cleaning performance and unrivaled filtration technology. A top mount filter location means easy, sealed access to the filter without recirculating dust, and can remain in the vacuum for wet or dry cleaning. An 1800-watt motor delivers superior air flow into 5.3 gallons of usable wet or dry capacity. Durable construction for years of use. Includes hose, extension wand, crevice tool, hand grip nozzle, standard floor nozzle, pleated filter and fleece bag. German Engineering. 100% Quality Tested.

Manufacturer Part Number
1.348-115.0
EAN/UPC
0886622013792,886622013792
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Order no. 1.348-115.0
EAN code 886622013792
Real suction power Air Watt: 170
Energy use W: 1100
Container capacity l: 20
Container material: Plastic
Power cable m: 5
ID accessory mm: 35
Weight kg: 7,4
Dimensions (L x W x H) mm: 384 × 365 × 526

Equipment

Suction hose m / mm: 2,2 / 35
Removable handle
Suction tubes piece(s) / m/ mm: 2 × 0,5 / 35 / Plastic / –
Wet and dry floor nozzle: Clips with 2 rubber and 2 brush inserts
Flat pleated filter in removable filter cartridge
Crevice nozzle
Fleece filter bag piece(s) 1
Parking position
Accessory storage on the device
Tray for keeping tools