EVO Magnetic Laptop Shoulder Bag 15.6" TAEVM003

It doesn’t matter where you’re going and what you need. This bag is the best thing since, well, your last techair bag. Check out the nifty magnetic pockets that can be removed and replaced, so you can adapt your bag depending on your day. And yes, it’s got the soft faux-fur lining and adjustable shoulder strap that all our Evo bags have. So you can function with emotion no matter what you’re up to.

Manufacturer Part Number
TAEVM003
EAN/UPC
5060369672657
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Partcode: TAEVM003
Number of compartments: 2
EAN Code: 5060369672657
Material: 200D Textured/ Grey Polyester
Compatibility: 15.6′′
Size Compartment: 38.5 x 26.5 x 2.2 cm
External dimensions: 40.5 x 28.5 x 9.5 cm
Form factor: Shoulder bag
Weight Kgs: 1.070
Warranty: Lifetime