SSDNow UV400 Solid State Drive

SSDNow UV400

Kingston’s SSDNow UV400 is powered by a four-channel Marvell controller for incredible speeds and higher performance compared to a mechanical hard drive. It dramatically improves the responsiveness of your existing system and is 10 times faster than a 7200RPM hard drive. Rugged and more reliable and durable than a hard drive, UV400 is built using Flash memory. For easy installation, UV400 is available in a bundle kit and in multiple capacities, from 120GB to 960GB.

  • 10 times faster than a 7200RPM hard drive
  • More reliable and durable than a hard drive
  • Available as a bundle kit for easy installation
  • Multiple capacities to meet your needs

Manufacturer Part Number
SUV400S3B7A/120G
EAN/UPC
0740617252880,740617252880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form factor: 2.5"

Interface:
SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)

Capacities2: 120GB, 240GB, 480GB, 960GB

Controller: Marvell 88SS1074

NAND: TLC

Baseline Performance1:
Data Transfer (ATTO):
120GB — up to 550MB/s Read and 350MB/s Write
240GB — up to 550MB/s Read and 490MB/s Write
480GB — up to 550MB/s Read and 500MB/s Write
960GB — up to 540MB/s Read and 500MB/s Write

Maximum Random 4k Read/Write (IOMETER):
120GB — up to 90,000 IOPS and 15,000 IOPS
240GB — up to 90,000 IOPS and 25,000 IOPS
480GB — up to 90,000 IOPS and 35,000 IOPS
960GB — up to 90,000 IOPS and 50,000 IOPS

Power Consumption:
0.672W Idle / 0.693W Avg / 0.59W (MAX) Read / 2.515W (MAX) Write

Storage temperature:
-40°C~85°C

Operating temperature:
0°C~70°C

Dimensions:
100.0mm x 69.9mm x 7.0mm

Weight: 57g

Vibration operating:
2.17G Peak (7–800Hz)

Vibration non-operating:
20G Peak (10–2000Hz)

Life expectancy: 1 million hours MTBF

Warranty/support3:
Limited 3-year warranty with free technical support

Total Bytes Written (TBW)4:
120GB: 50TB
240GB: 100TB
480GB: 200TB
960GB: 400TB