SSDNow UV400
Kingston’s SSDNow UV400 is powered by a four-channel Marvell controller for incredible speeds and higher performance compared to a mechanical hard drive. It dramatically improves the responsiveness of your existing system and is 10 times faster than a 7200RPM hard drive. Rugged and more reliable and durable than a hard drive, UV400 is built using Flash memory. For easy installation, UV400 is available in a bundle kit and in multiple capacities, from 120GB to 960GB.
Note:
Form factor: 2.5"
Interface:
SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)
Capacities2: 120GB, 240GB, 480GB, 960GB
Controller: Marvell 88SS1074
NAND: TLC
Baseline Performance1:
Data Transfer (ATTO):
120GB — up to 550MB/s Read and 350MB/s Write
240GB — up to 550MB/s Read and 490MB/s Write
480GB — up to 550MB/s Read and 500MB/s Write
960GB — up to 540MB/s Read and 500MB/s Write
Maximum Random 4k Read/Write (IOMETER):
120GB — up to 90,000 IOPS and 15,000 IOPS
240GB — up to 90,000 IOPS and 25,000 IOPS
480GB — up to 90,000 IOPS and 35,000 IOPS
960GB — up to 90,000 IOPS and 50,000 IOPS
Power Consumption:
0.672W Idle / 0.693W Avg / 0.59W (MAX) Read / 2.515W (MAX) Write
Storage temperature:
-40°C~85°C
Operating temperature:
0°C~70°C
Dimensions:
100.0mm x 69.9mm x 7.0mm
Weight: 57g
Vibration operating:
2.17G Peak (7–800Hz)
Vibration non-operating:
20G Peak (10–2000Hz)
Life expectancy: 1 million hours MTBF
Warranty/support3:
Limited 3-year warranty with free technical support
Total Bytes Written (TBW)4:
120GB: 50TB
240GB: 100TB
480GB: 200TB
960GB: 400TB