Three-way, A21 bulb offers a range of light levels for your home or office. Versatile design lets you choose between 50-watt, 100-watt and 150-watt settings. Medium screw base is designed for table lamps and floor lamps with three-way sockets. Incandescent bulb provides 450, 1,150 or 1,600 lumens with a 2,850 Kelvin rating. Bulb is designed to last up to 1,200 hours.
Note:
GENERAL CHARACTERISTICS
Base Description
Medium Screw
Base Type
Screw-In
Bulb Finishes and Colors
Reveal Soft White
Filament
CC-8
Life in Years
1.1 yr
Rated Life Hours-nominal
1200 h
Primary Application
3-Way
Bulb Material
Neodymium
Product Technology
Incandescent
Base
E26
Bulb Shape
A21
ELECTRICAL CHARACTERISTICS
Wattage
50 W
Estimated Energy Cost per Year
6.02 $
Input Voltage [nom]
120 V
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
11
12
9
Initial Lumens-nominal
450 lm
Color Temperature
2850 K
DIMENSIONS
Diameter
2.62 in
PACKAGING INFORMATION
Alternative Unit Of Measure
CASE
Standard Package Quantity
12
Ean UPC
043168487122
Standard Package GTIN
00043168977852
Length
11.25 in
Width
9.5 in
Height
5.75 in
Volume
0.35563 cuft
Gross Weight
1.71 lb
Pack Level Description
Case
Sales Unit
Case
UCC
043168977852