
200-watt, A21 bulb provides clean, beautiful light to make colors and patterns stand out. Reveal technology filters out dull, yellow rays to bring out colors and patterns that normally go unnoticed under regular incandescent light. Medium screw base is designed for table lamps, floor lamps, enclosed ceiling fixtures and closet lights. Incandescent bulb provides 2,800 lumens with a 2,950 Kelvin rating. Bulb is designed to last up to 750 hours.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Material
:
Brass
Base Type
:
Screw-In
Bulb Finishes and Colors
:
Reveal Soft White
Filament
:
CC-8
Rated Life Hours-nominal
:
750 h
Primary Application
:
Reader
Bulb Material
:
Neodymium
Product Technology
:
Incandescent
Base
:
E26
Bulb Shape
:
A21
ELECTRICAL CHARACTERISTICS
Wattage
:
200 W
Input Voltage [nom]
:
120 V
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
14
Initial Lumens-nominal
:
2395 lm
Color Temperature
:
2950 K
DIMENSIONS
Diameter
:
2.62 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
30
Ean UPC
:
043168893718
Standard Package GTIN
:
10043168893715
Length
:
8.62 in
Width
:
33.12 in
Height
:
5.75 in
Volume
:
0.95 cuft
Gross Weight
:
5.0 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168893718
- See more at: http://consumer.gelighting.com/catalog/p/89371#sthash.6Ft1UF2x.dpuf