Energy Smart 11W G25 Bulb

11-watt, G25 bulb is designed to last up to 10,000 hours. At 2,700 Kelvin, this bulb is measured at 501 lumens. Medium screw base is designed for table lamps, enclosed fixtures and more. CFL bulb is Energy Star qualified.

Manufacturer Part Number
85392CT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL CHARACTERISTICS

Base Type

:

Screw-In 

Bulb Material

:

Soft glass 

Rated Life Hours-nominal

:

10000  h

Base Description

:

Medium Screw 

Primary Application

:

Globe 

Product Technology

:

Compact Fluorescent 

Base

:

E26 

Bulb Shape

:

R30 

ELECTRICAL CHARACTERISTICS

Equivalent Incandescent Watts

:

45  W

Rated power (Watts)

:

11  W

PHOTOMETRIC CHARACTERISTICS

Nominal Initial Lumen per Watt

:

46 

Initial Lumens-nominal

:

500.5  lm

Color Temperature

:

2700  K

DIMENSIONS

Diameter

:

3.12  in

Bulb Max Overall Length-MOL

:

4.8  in

PACKAGING INFORMATION

Alternative Unit Of Measure

:

CASE

Standard Package Quantity

:

3

Ean UPC

:

043168853927

Standard Package GTIN

:

10043168853924

Length

:

11.88 in

Width

:

10.25 in

Height

:

8.75 in

Volume

:

0.6166 cuft

Gross Weight

:

8.98 lb

Pack Level Description

:

Case

Sales Unit

:

Case

UCC

:

043168853927

- See more at: http://consumer.gelighting.com/catalog/p/85392#sthash.8MISTOfN.dpuf