
20-watt, T12 fluorescent bulb is perfect for illuminating sizable spaces throughout your home. Medium bi-pin base connects to fixtures in your garage, basement or rec room. 24" bulb provides 1,200 lumens with a 4,100 Kelvin rating. Bulb is designed to last up to 9,000 hours.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Bi-Pin
Base Type
:
Pin/Plug-In
Mercury Content
:
4.95 mg
Mercury-Picogrm per mean lm hr
:
478.3
Starting Temp (MIN) C-degrees
:
10 °C
Bulb Material
:
Soda lime
Rated Life Hours-nominal
:
9000 h
Primary Application
:
Garage & Basement
Product Technology
:
Linear Fluorescent
Base
:
G13
Bulb Shape
:
T12
ELECTRICAL CHARACTERISTICS
Current Crest Factor (MAX)
:
1.7
Open Circuit Voltage (rapid start) Min @ Temperature
:
157.00 V @ 10 °C
Cathode Resistance Ratio - Rh/Rc (MIN)
:
4.250
Cathode Resistance Ratio - Rh/Rc (MAX)
:
6.500
Rated power (Watts)
:
20 W
PHOTOMETRIC CHARACTERISTICS
Mean Lumens nominal
:
1150 lm
Nominal Initial Lumen per Watt
:
60
Initial Lumens-nominal
:
1200 lm
Color Rendering Index-CRI
:
60
Color Temperature
:
4100 K
DIMENSIONS
Bulb Diameter (DIA)
:
1.59 in
Bulb Diameter (DIA)
:
1.41 in
Diameter
:
1.5 in
End of Base Pin to Pin
:
23.67 in
Face to End of Opposing Pin (B)
:
23.5 in
Face to End of Opposing Pin (B)
:
23.4 in
Nominal Length
:
24.0 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
24
Ean UPC
:
043168980517
Standard Package GTIN
:
00043168800464
Length
:
25.13 in
Width
:
11.26 in
Height
:
9.02 in
Volume
:
1.47704 cuft
Gross Weight
:
10.04 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168800464
- See more at: http://consumer.gelighting.com/catalog/p/80046#sthash.QbhUHDTR.dpuf