
18-watt, T8 fluorescent bulb creates a warm, inviting light to make colors and patterns pop. Medium bi-pin base connects to fixtures in kitchens, bathrooms and living areas. 15" bulb provides 825 lumens with a 2,600 Kelvin rating. Bulb is designed to last up to 7,500 hours.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Bi-Pin
Base Type
:
Pin/Plug-In
Starting Temp (MIN) C-degrees
:
10 °C
Bulb Material
:
Sodalime glass
Rated Life Hours-nominal
:
7500 h
Primary Application
:
Reveal Kitchen & Bath
Product Technology
:
Linear Fluorescent
Base
:
G13
Bulb Shape
:
T8
ELECTRICAL CHARACTERISTICS
Rated power (Watts)
:
15 W
PHOTOMETRIC CHARACTERISTICS
Mean Lumens nominal
:
743 lm
Nominal Initial Lumen per Watt
:
46
Initial Lumens-nominal
:
825 lm
Color Rendering Index-CRI
:
60
Color Temperature
:
2600 K
DIMENSIONS
Diameter
:
1.0 in
Nominal Length
:
15.0 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
24
Ean UPC
:
043168790437
Standard Package GTIN
:
10043168790434
Length
:
18.75 in
Width
:
8.25 in
Height
:
5.5 in
Volume
:
0.49235 cuft
Gross Weight
:
7.5 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168790437
- See more at: http://consumer.gelighting.com/catalog/p/79043#sthash.Y7mA8Zi5.dpuf