CFL bulb uses 75 percent less energy and lasts eight times longer than a regular incandescent bulb. T5 spiral design provides clean, beautiful light in any room to save money on energy without sacrificing style. 55-watt bulb is designed to last up to 8,000 hours at 3,800 lumens. Color temperature is measured at 2,700 Kelvin. Medium screw base is designed for table lamps, floor lamps and more.
Note:
GENERAL CHARACTERISTICS
Base Type
Screw-In
Bulb Finishes and Colors
Soft white
Life in Years
7.3 yr
Mercury Content
4 mg
Rated Life Hours-nominal
8000 h
Starting Temp (MIN) C-degrees
-15 °C
Base Description
Medium Screw
Mercury-Picogrm per mean lm hr
142.9
Primary Application
Standard
Warehouse
Long Life
Product Technology
Compact Fluorescent
Base
E26
Bulb Shape
T3
ELECTRICAL CHARACTERISTICS
Equivalent Incandescent Watts
200 W
Estimated Energy Cost per Year
6.62 $
Supply Current Freq nominal Hz
60 Hz
Rated power (Watts)
55 W
PHOTOMETRIC CHARACTERISTICS
Mean Lumens nominal
3500 lm
Nominal Initial Lumen per Watt
69
Initial Lumens-nominal
3800 lm
Color Rendering Index-CRI
82
Color Temperature
2700 K
DIMENSIONS
Diameter
3.15 in
Nominal Length
8.4 in
Bulb Max Overall Length-MOL
8.4 in
PACKAGING INFORMATION
Alternative Unit Of Measure
CASE
Standard Package Quantity
4
Ean UPC
043168789653
Standard Package GTIN
10043168789650
Length
10.24 in
Width
6.89 in
Height
9.17 in
Volume
0.37441 cuft
Gross Weight
3.74 lb
Pack Level Description
Case
Sales Unit
Case
UCC
043168789653
Certifications
UL Listed