72-watt, A19 bulb produces 1,490 lumens for up to 1,000 hours. Halogen bulb uses 28 percent less energy than regular incandescents to save money on energy costs. At 3,000 Kelvin, this bulb features a color rendering index of 100. Medium screw base is designed for table lamps, enclosed fixtures and more.
Note:
GENERAL CHARACTERISTICS
Base Description
Medium Screw
Base Type
Screw-In
Bulb Finishes and Colors
Clear reveal®
Bulb Material
Sodalime glass
Filament
CC-8
Life in Years
0.9 yr
Rated Life Hours-nominal
1000 h
Primary Application
Standard
Product Technology
Halogen
Base
E26
Bulb Shape
A19
ELECTRICAL CHARACTERISTICS
Burn Position
Universal
Estimated Energy Cost per Year
8.67 $
Input Voltage [nom]
120 V
Rated power (Watts)
72 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
21
Initial Lumens-nominal
1490 lm
Color Rendering Index-CRI
100
Color Temperature
3000 K
DIMENSIONS
Diameter
2.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
CASE
Standard Package Quantity
6
Ean UPC
043168787987
Standard Package GTIN
10043168787984
Length
8.44 in
Width
8.06 in
Height
5.0 in
Volume
0.19684 cuft
Gross Weight
1.46 lb
Pack Level Description
Case
Sales Unit
Case
UCC
043168787987