Energy-efficient bulb with an E26 base uses 28 percent less energy than regular incandescent bulbs to help you save money on energy costs. A19 bulb is rated at 3,000 Kelvin with 2,900 initial lumens. 43-watt design provides up to 1,000 hours of performance. Bulbs are perfect for use in table lamps, floor lamps, enclosed ceiling fixtures and more.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Type
:
Screw-In
Bulb Finishes and Colors
:
Clear
Filament
:
CC-8
Life in Years
:
0.9 yr
Rated Life Hours-nominal
:
1000 h
Primary Application
:
Standard
Product Technology
:
Halogen
Base
:
E26
Bulb Shape
:
A19
ELECTRICAL CHARACTERISTICS
Estimated Energy Cost per Year
:
5.18 $
Input Voltage [nom]
:
120 V
Rated power (Watts)
:
43 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
17
Initial Lumens-nominal
:
750 lm
Color Temperature
:
2900 K
DIMENSIONS
Diameter
:
2.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
6
Ean UPC
:
043168787963
Standard Package GTIN
:
10043168787960
Length
:
7.75 in
Width
:
7.75 in
Height
:
5.0 in
Volume
:
0.17379 cuft
Gross Weight
:
2.12 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168787963
- See more at: http://consumer.gelighting.com/catalog/p/78796#sthash.FotdWvQ9.dpuf