
CFL bulb uses 75 percent less energy and lasts eight times longer than a regular incandescent bulb. T3 spiral design provides clean, beautiful light in any room to save money on energy without sacrificing style. 26-watt bulb is designed to last up to 8,000 hours at 1,570 lumens. Color temperature is measured at 2,500 Kelvin. Medium screw base is designed for table lamps, floor lamps and more.
Note:
GENERAL CHARACTERISTICS
Base Type
:
Screw-In
Bulb Finishes and Colors
:
Soft white
Bulb Material
:
Soft glass
Life in Years
:
7.3 yr
Mercury Content
:
2 mg
Rated Life Hours-nominal
:
8000 h
Base Description
:
Medium Screw
Mercury-Picogrm per mean lm hr
:
199.2
Primary Application
:
Standard
Product Technology
:
Compact Fluorescent
Base
:
E26
Bulb Shape
:
G25
ELECTRICAL CHARACTERISTICS
Equivalent Incandescent Watts
:
100 W
Estimated Energy Cost per Year
:
3.13 $
Rated power (Watts)
:
26 W
PHOTOMETRIC CHARACTERISTICS
Mean Lumens nominal
:
1255 lm
Nominal Initial Lumen per Watt
:
60
Initial Lumens-nominal
:
1570 lm
Color Rendering Index-CRI
:
70
Color Temperature
:
2500 K
DIMENSIONS
Nominal Length
:
5.2 in
Bulb Max Overall Length-MOL
:
5.2 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
3
Ean UPC
:
043168754088
Standard Package GTIN
:
10043168754085
Length
:
9.35 in
Width
:
5.6 in
Height
:
8.85 in
Volume
:
0.26816 cuft
Gross Weight
:
1.1 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168754088
- See more at: http://consumer.gelighting.com/catalog/p/75408#sthash.SsNNGNRc.dpuf