13-watt bulb makes colors and patterns pop while helping you save energy. Spiral CFL bulb uses 75 percent less energy and lasts eight times longer than a regular incandescent bulb. 2,500 Kelvin rating provides clean, beautiful light for up to 8,000 hours. T3 bulb with a medium base is perfect for use in table lamps and enclosed fixtures.
Note:
GENERAL CHARACTERISTICS
Base Type
Screw-In
Bulb Finishes and Colors
Soft white
Life in Years
7.3 yr
Mercury Content
2 mg
Rated Life Hours-nominal
8000 h
Base Description
Medium Screw
Mercury-Picogrm per mean lm hr
409.8
Primary Application
Standard
Product Technology
Compact Fluorescent
Base
E26
Bulb Shape
T2
ELECTRICAL CHARACTERISTICS
Equivalent Incandescent Watts
60 W
Estimated Energy Cost per Year
1.57 $
Rated power (Watts)
13 W
PHOTOMETRIC CHARACTERISTICS
Mean Lumens nominal
610 lm
Nominal Initial Lumen per Watt
58
Initial Lumens-nominal
760 lm
Color Rendering Index-CRI
70
Color Temperature
2500 K
DIMENSIONS
Nominal Length
4.09 in
Bulb Max Overall Length-MOL
4.09 in
PACKAGING INFORMATION
Alternative Unit Of Measure
CASE
Standard Package Quantity
3
Ean UPC
043168754064
Standard Package GTIN
10043168754061
Length
8.35 in
Width
5.5 in
Height
8.75 in
Volume
0.23255 cuft
Gross Weight
0.88 lb
Pack Level Description
Case
Sales Unit
Case
UCC
043168754064