Energy-efficient bulb with an E26 base uses 28 percent less energy than regular incandescent bulbs to help you save money on energy costs. A19 bulb is rated at 3,000 Kelvin with 1,270 initial lumens. 72-watt design features a CRI of 100 and provides up to 1,000 hours of performance. Bulbs are perfect for use in table lamps, floor lamps, enclosed ceiling fixtures and more.
Note:
GENERAL CHARACTERISTICS -
Base Type
Screw-In
Bulb Material
Sodalime glass
Filament
CC-8
Life in Years
0.9 yr
Rated Life Hours-nominal
1000 h
Primary Application
Standard
Product Technology
Halogen
Base
E26
Bulb Shape
A19
ELECTRICAL CHARACTERISTICS
Burn Position
Universal
Estimated Energy Cost per Year
8.67 $
Input Voltage [nom]
120 V
Rated power (Watts)
72 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
18
Initial Lumens-nominal
1270 lm
Color Rendering Index-CRI
100
Color Temperature
3000 K
DIMENSIONS
Diameter
2.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
CASE
Standard Package Quantity
12
Ean UPC
043168662499
Standard Package GTIN
10043168662496
Length
15.44 in
Width
10.06 in
Height
7.13 in
Volume
0.6409 cuft
Gross Weight
6.36 lb
Pack Level Description
Case
Sales Unit
Case
UCC
043168662499