This energy-efficient soft white bulb has the same look, feel and nearly the same brightness as traditional incandescents. 43-watt bulb uses 28 percent less energy than regular incandescents, helping you save money on energy costs. 120-volt bulbs are perfect for use in common household fixtures like table lamps, floor lamps, enclosed ceiling fixtures and bare lamp sockets. Bulbs feature a medium screw base and are designed to last 1,000 hours. Bulbs have been rated at 2,700 Kelvin and offer a CRI of 100.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Type
:
Screw-In
Bulb Material
:
Sodalime glass
Filament
:
CC-8
Life in Years
:
0.9 yr
Rated Life Hours-nominal
:
1000 h
Primary Application
:
Standard
Product Technology
:
Halogen
Base
:
E26
Bulb Shape
:
A19
ELECTRICAL CHARACTERISTICS
Burn Position
:
Universal
Estimated Energy Cost per Year
:
5.18 $
Input Voltage [nom]
:
120 V
Rated power (Watts)
:
43 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
14
Initial Lumens-nominal
:
620 lm
Color Rendering Index-CRI
:
100
Color Temperature
:
2900 K
DIMENSIONS
Diameter
:
2.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
12
Ean UPC
:
043168662475
Standard Package GTIN
:
10043168662472
Length
:
15.0 in
Width
:
4.0 in
Height
:
5.0 in
Volume
:
0.17361 cuft
Gross Weight
:
1.63 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168662475
- See more at: http://consumer.gelighting.com/catalog/p/66247#sthash.OyjP8NBk.dpuf