
Save money on the costs of energy with this energy-efficient, 20-watt bulb. A unique capsule on the inside provides instant light that's rated at 2,700 Kelvin. As the bulb warms to its full brightness, the halogen capsule turns off to use 75 percent less energy than regular incandescent bulbs. A21 bulb with an E26 base provides up to 8,800 hours of light. Compact fluorescent bulb is rated with a CRI of 82 and provides 1,100 initial lumens.
Note:
GENERAL CHARACTERISTICS
Base Type
:
Screw-In
Bulb Finishes and Colors
:
Soft white
Bulb Material
:
Soft glass
Rated Life Hours-nominal
:
6800 h
Base Description
:
Medium Screw
Primary Application
:
Standard
Product Technology
:
Compact Fluorescent
Base
:
E26
Bulb Shape
:
T4
ELECTRICAL CHARACTERISTICS
Equivalent Incandescent Watts
:
75 W
Rated power (Watts)
:
20 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
55
Initial Lumens-nominal
:
1100 lm
Color Rendering Index-CRI
:
82
Color Temperature
:
2700 K
DIMENSIONS
Diameter
:
2.62 in
Bulb Max Overall Length-MOL
:
5.4 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
6
Ean UPC
:
043168635042
Standard Package GTIN
:
10043168635049
Length
:
19.41 in
Width
:
5.91 in
Height
:
8.54 in
Volume
:
0.56693 cuft
Gross Weight
:
2.14 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168635042
- See more at: http://consumer.gelighting.com/catalog/p/63504#sthash.99w7VNPT.dpuf