
Energy-efficient bulb with an E26 base fills rooms with clean, beautiful light while using 28 percent less energy than regular incandescent reveal bulbs. Like regular incandescent reveal bulbs, energy-efficient Reveal bulbs filter out dull, yellow rays, bringing out colors and patterns that go unnoticed under regular incandescent light. The halogen technology inside delivers outstanding energy efficiency, helping you save money on energy. A19 bulb is rated at 3,000 Kelvin with 1,120 initial lumens. Bulbs are perfect for use in table lamps, floor lamps, enclosed ceiling fixtures and more.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Type
:
Screw-In
Bulb Finishes and Colors
:
reveal®
Bulb Material
:
Sodalime glass
Filament
:
CC-8
Rated Life Hours-nominal
:
1000 h
Primary Application
:
Standard
Product Technology
:
Halogen
Base
:
E26
Bulb Shape
:
A19
ELECTRICAL CHARACTERISTICS
Burn Position
:
Universal burning position
Input Voltage [nom]
:
120 V
Rated power (Watts)
:
72 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
16
Initial Lumens-nominal
:
1120 lm
Color Rendering Index-CRI
:
100
Color Temperature
:
3000 K
DIMENSIONS
Diameter
:
2.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
6
Ean UPC
:
043168630092
Standard Package GTIN
:
10043168630099
Length
:
15.13 in
Width
:
4.05 in
Height
:
5.25 in
Volume
:
0.18617 cuft
Gross Weight
:
1.35 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168630092