
This energy-efficient soft white bulb has the same look, feel and nearly the same brightness as traditional incandescents. 43-watt bulb uses 28 percent less energy than regular incandescents, helping you save money on energy costs. 120-volt bulbs are perfect for use in common household fixtures like table lamps, floor lamps, enclosed ceiling fixtures and bare lamp sockets. Bulbs feature a medium screw base and are designed to last 1,000 hours. Bulbs have been rated at 2,700 Kelvin and offer a CRI of 100.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Type
:
Screw-In
Bulb Finishes and Colors
:
reveal®
Bulb Material
:
Sodalime glass
Filament
:
CC-8
Rated Life Hours-nominal
:
1000 h
Primary Application
:
Standard
Product Technology
:
Halogen
Base
:
E26
Bulb Shape
:
A19
ELECTRICAL CHARACTERISTICS
Burn Position
:
Universal burning position
Input Voltage [nom]
:
120 V
Rated power (Watts)
:
43 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
13
Initial Lumens-nominal
:
565 lm
Color Rendering Index-CRI
:
100
Color Temperature
:
2900 K
DIMENSIONS
Diameter
:
2.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
6
Ean UPC
:
043168630078
Standard Package GTIN
:
10043168630075
Length
:
15.13 in
Width
:
4.13 in
Height
:
5.63 in
Volume
:
0.20359 cuft
Gross Weight
:
2.12 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168630078
- See more at: http://commercial.gelighting.com/catalog/p/63007#sthash.JzjT0DkT.dpuf