
65-watt, R30 floodlight provides clean, beautiful light to make colors and patterns stand out. Reveal technology filters out dull, yellow rays to bring out colors and patterns that normally go unnoticed under regular incandescent light. Medium screw base is designed for directional fixtures such as recessed can lighting. Bulb provides 510 lumens with a 2,650 Kelvin rating. Bulb is designed to last up to 2,000 hours.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Type
:
Screw-In
Bulb Finishes and Colors
:
Reveal Soft White
Filament
:
CC-6
Life in Years
:
1.8 yr
Rated Life Hours-nominal
:
2000 h
Primary Application
:
Indoor Floodlight
Bulb Material
:
Neodymium
Product Technology
:
Incandescent
Base
:
E26
Bulb Shape
:
BR30
ELECTRICAL CHARACTERISTICS
Wattage
:
65 W
Estimated Energy Cost per Year
:
7.83 $
Input Voltage [nom]
:
120 V
PHOTOMETRIC CHARACTERISTICS
Initial Lumens-nominal
:
510 lm
Color Temperature
:
2650 K
DIMENSIONS
Diameter
:
3.75 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
30
Ean UPC
:
043168486927
Standard Package GTIN
:
30043168486928
Length
:
12.0 in
Width
:
7.95 in
Height
:
30.95 in
Volume
:
1.7087 cuft
Gross Weight
:
6.8 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168486927
- See more at: http://commercial.gelighting.com/catalog/p/48692#sthash.nvheIvXC.dpuf