
Compact fluorescent bulb replaces a 60-watt incandescent bulb with a more energy-efficient design. 13-watt bulb produces 63 lumens per watt at 2700 Kelvin. Long-lasting design shines a soft, white light for up to 10,000 hours. T3 bulb features a medium screw base.
Note:
GENERAL CHARACTERISTICS
Rated Life Hours-nominal
:
10000 h
Starting Temp (MIN) C-degrees
:
-15 °C
Product Technology
:
Compact Fluorescent
Bulb Shape
:
T3
ELECTRICAL CHARACTERISTICS
Equivalent Incandescent Watts
:
60 W
Rated power (Watts)
:
13 W
PHOTOMETRIC CHARACTERISTICS
Mean Lumens nominal
:
660 lm
Nominal Initial Lumen per Watt
:
63
Initial Lumens-nominal
:
825 lm
Color Rendering Index-CRI
:
82
Color Temperature
:
2700 K
DIMENSIONS
Diameter
:
45.0 mm
Bulb Max Overall Length-MOL
:
120.5 mm
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
10
Ean UPC
:
043168421591
Standard Package GTIN
:
10043168421598
Length
:
10.19 in
Width
:
4.19 in
Height
:
5.88 in
Volume
:
0.14529 cuft
Gross Weight
:
2.2 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168421591
- See more at: http://commercial.gelighting.com/catalog/p/42159#sthash.S3KqaHKW.dpuf