Specialty bulb offers innovative solutions for a variety of lighting needs. Whether you're cooking or keeping it fresh, this appliance light lets you see it. The bulb is specially designed to withstand high or low temperatures. Rugged filament resists vibration that is perfect for microwaves, refrigerators and ovens. S11 shape with intermediate screw-in base is the right fit for appliances. High-intensity light is designed for use in high-intensity lamps only. The 40-watt bulb lasts an average of 500 hours and provides 440 lumens. Input voltage is 120 volts.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Intermediate Screw
Base Type
:
Screw-In
Bulb Finishes and Colors
:
Clear
Filament
:
C-9
Rated Life Hours-nominal
:
500 h
Primary Application
:
Appliance
Bulb Material
:
Soft glass
Product Technology
:
Incandescent
Base
:
E17
Bulb Shape
:
S11
ELECTRICAL CHARACTERISTICS
Wattage
:
40 W
Input Voltage [nom]
:
120 V
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
11
Initial Lumens-nominal
:
440 lm
DIMENSIONS
Diameter
:
1.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
240
Ean UPC
:
043168904018
Standard Package GTIN
:
10043168351567
Length
:
20.5 in
Width
:
12.5 in
Height
:
8.5 in
Volume
:
1.26049 cuft
Gross Weight
:
8.0 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168351560
- See more at: http://commercial.gelighting.com/catalog/p/35156#sthash.H7zZeYEs.dpuf