
Halogen bulb delivers crisp, white light. This unsurpassed light quality is ideal for adding depth, drama and interest to any room or space. Use this halogen specialty bulb to create a dramatic effect at home or office. The 12-volt bulb lasts 1.8 years based on 3-hour-per-day usage or 2,000 hours. T3 shape with two-pin (GY6.35) base is designed for use in outdoor carriage and post lights. Rated power is 35 watts.
Note:
GENERAL CHARACTERISTICS
Base Description
:
2-Pin
Base Type
:
Pin/Plug-In
Filament
:
C-6
Rated Life Hours-nominal
:
2000 h
Product Technology
:
Halogen
Base
:
GY6.35
Bulb Shape
:
T3
ELECTRICAL CHARACTERISTICS
Input Voltage [nom]
:
12 V
Rated power (Watts)
:
35 W
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
16
Initial Lumens-nominal
:
550 lm
DIMENSIONS
Diameter
:
0.37 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
100
Ean UPC
:
043168347082
Standard Package GTIN
:
30043168347083
Length
:
12.8 in
Width
:
5.5 in
Height
:
4.5 in
Volume
:
0.18333 cuft
Gross Weight
:
1.73 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168347082
- See more at: http://commercial.gelighting.com/catalog/p/34708#sthash.pUE1cTyv.dpuf