
R30 floodlight produces a soft white light without creating a glare or harsh shadows. Funnel shape and reflective coating help direct light to where it's needed most. 65-watt bulb provides 700 lumens of light at 2600 Kelvin for up to 2,000 hours. Medium base is designed for use in directional fixtures such as recessed can lighting.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Screw
Base Type
:
Screw-In
Filament
:
CC-6
Life in Years
:
1.8 yr
Rated Life Hours-nominal
:
2000 h
Primary Application
:
Indoor Floodlight
Product Technology
:
Incandescent
Base
:
E26
Bulb Shape
:
BR30
ELECTRICAL CHARACTERISTICS
Wattage
:
65 W
Estimated Energy Cost per Year
:
7.83 $
Input Voltage [nom]
:
120 V
PHOTOMETRIC CHARACTERISTICS
Nominal Initial Lumen per Watt
:
12
Initial Lumens-nominal
:
700 lm
Color Temperature
:
2600 K
DIMENSIONS
Diameter
:
3.75 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
30
Ean UPC
:
043168906777
Standard Package GTIN
:
00043168203319
Length
:
12.0 in
Width
:
7.95 in
Height
:
30.95 in
Volume
:
1.7087 cuft
Gross Weight
:
6.8 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168203319