
Maintain high visibility in your workplace with this fluorescent bulb. T8 bulb with medium bi-pin base casts a cool, white light at 4,100 Kelvin. 825 initial lumens brighten large open spaces including garages, basements and rec rooms. Long-lasting design shines up to 7,500 hours to prevent frequent replacement. 15-watt bulb offers a CRI of 60.
Note:
GENERAL CHARACTERISTICS
Base Description
:
Medium Bi-Pin
Base Type
:
Pin/Plug-In
Mercury Content
:
18 mg
Mercury-Picogrm per mean lm hr
:
3310.3
Starting Temp (MIN) C-degrees
:
10 °C
Bulb Material
:
Soda lime
Rated Life Hours-nominal
:
7500 h
Primary Application
:
Garage & Basement
Product Technology
:
Linear Fluorescent
Base
:
G13
Bulb Shape
:
T8
ELECTRICAL CHARACTERISTICS
Current Crest Factor (MAX)
:
1.7
Open Circuit Voltage (rapid start) Min @ Temperature
:
157.00 V @ 10 °C
Cathode Resistance Ratio - Rh/Rc (MIN)
:
4.250
Cathode Resistance Ratio - Rh/Rc (MAX)
:
6.500
Rated power (Watts)
:
15 W
PHOTOMETRIC CHARACTERISTICS
Mean Lumens nominal
:
725 lm
Nominal Initial Lumen per Watt
:
55
Initial Lumens-nominal
:
825 lm
Color Rendering Index-CRI
:
60
Color Temperature
:
4100 K
DIMENSIONS
Bulb Diameter (DIA)
:
1.1 in
Bulb Diameter (DIA)
:
0.94 in
Diameter
:
1.0 in
End of Base Pin to Pin
:
17.67 in
Face to End of Opposing Pin (B)
:
17.5 in
Face to End of Opposing Pin (B)
:
17.39 in
Nominal Length
:
18.0 in
PACKAGING INFORMATION
Alternative Unit Of Measure
:
CASE
Standard Package Quantity
:
24
Ean UPC
:
043168980562
Standard Package GTIN
:
00043168101431
Length
:
18.5 in
Width
:
8.7 in
Height
:
5.6 in
Volume
:
0.5216 cuft
Gross Weight
:
5.1 lb
Pack Level Description
:
Case
Sales Unit
:
Case
UCC
:
043168101431