Zbook Studio G3 Mobile Workstation

Conquer the workday with the perfect combination of brains and beauty. The iconic 15.6" diagonal HP ZBook Studio is HP’s thinnest, lightest, and most attractive full performance mobile workstation.

Manufacturer Part Number
W0B08US#ABA
EAN/UPC
0889899195161,889899195161
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows® 10 editions, Windows® 7 editions, or FreeDOS
  • Thin & light full performance industrial design, CNC machined top cover and keyboard deck. Top cover anodized in HP’s new “Space Silver” color with chemical etching. Bottom housing is constructed out of lightweight magnesium for durability. 2 piece aluminum vented bottom cover for airflow. Backlight keyboard in full aluminum deck, chemically strengthened glass large clickpad, and updated system functions indicators. Diamond cut process showcased around keyboard deck and clickpad.
  • HP Spill Resistant Keyboard with Durakeys
  • Designed to pass military standard Mil-Std-810G testing Workstation-caliber NVIDIA® Quadro® discrete graphics, HP ZBook Studio special edition: NVIDIA® Quadro® M1000M (with 4GB dedicated GDDR5 graphics memory); NVIDIA® Optimus.
  • Intel Integrated graphics: Intel® HD Graphics 530 integrated on Core™ i7. Intel® HD Graphics P530 and Intel® Iris Pro Graphics P580 integrated on Xeon® processors.
  • ISV certified to provide fast and reliable performance with workstation applications, including manipulation of 3D textures (Note: HD 530 will not be ISV certified)
  • Choice of 6th generation Intel® Core™ i7 and i5 quad-core or Xeon® processors.
  • Intel® Core™ i7 with vPro or Intel® Xeon® with vPro technology (optional)
  • HP Performance Advisor for optimal configuration, compatibility and performance
  • Up to two SODIMMs, for system memory up to 32GB. ECC memory with Intel® Xeon® processors.
  • Supports multi-display, including up to three displays without the use of a docking solution, with hybrid graphics enabled. Supports up to five with HP ZBook Dock with Thunderbolt™ 3 (sold separately), with hybrid graphics enabled.
  • Two (2) Thunderbolt™ 3 ports (supporting DP 1.2, USB 3.1, PCIe Gen 3 devices) on the new USB-C TM connector, for high speed data/video/audio transfer support.
  • Bang and Olufsen audio optimized for high fidelity audio with immersive surround sound with deep, rich bass and crystal clear dialog without distortion at high volume
  • Long life battery solution: 4-cell (64 WHr)
  • 2 discrete buttons with LED indicator for convenient one touch access - Wireless On/Off, Volume Mute
  • Widescreen 15.6-inch diagonal anti-glare LED-backlit display: FHD (1920x1080) ultrawide viewing angle, UHD (3840x2160) ultrawide viewing angle, UHD (3840x2160) ultrawide
  • viewing angle with HP DreamColor Technology, or FHD Touch (1920x1080) ultrawide viewing angle
  • Wireless connectivity options:
    • Intel® Dual Band Wireless-AC 8260 802.11 ac/a/b/g/n (2x2) WiFi and Bluetooth® 4.2 combo (vPro) or,
    • Intel® Dual Band Wireless-AC 8260 802.11 ac/a/b/g/n (2x2) WiFi and Bluetooth® 4.2 combo (non-vPro)
  • Two dedicated drive slots. (2) M.2 slots. Both can be populated at a time.
  • Security features including HP Client Security Manager, managed via single console.
  • Low halogen HP BIOS technology, including HP Sure Start to identify and recover from unknown BIOS attacks.