EeeBook E402SA-DS01-BL Notebook

Mobile Performance,
Elegantly Crafted

The latest ASUS EeeBook is an affordable 14-inch compact and lightweight notebook. It gives you a larger display, more than adequate storage, and is packed with technologies designed to enhance your computing experience, making it the best choice for daily productivity tasks and entertainment.

A value notebook with a premium feel

A value notebook doesn't have to mean settling for something basic. ASUS EeeBook E402 gives you all the notebook essentials with a premium feel. ASUS EeeBook E402 features compact dimensions with streamlined curves. It is available in three expressive colors, and has a tactile finish.

All in details

ASUS EeeBook E402 employs a simple yet elegant design. Despite its compact dimensions, it has everything you need, giving you all the necessary features and ports required for everyday computing.

Manufacturer Part Number
E402SA-DS01-BL
EAN/UPC
0889349302873,889349302873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Pentium® N3700 Processor, 
  • Intel® Celeron® N3150 Processor, 
  • Intel® Celeron® N3050 Processor,
Operating System
  • Windows 10 Home
Memory
  • DDR3 1600 MHz SDRAM, OnBoard Memory 2 GB / 4 GB
Display
  • 14.0" Auto HD (1366x768)/Full HD (1920x1080)
Graphic
  • Integrated Intel® HD Graphics
Storage
  • - 500GB HDD 5400 
  • - 1TB HDD 5400 
  • - 32GB eMMC
Card Reader
  • 3 -in-1 card reader ( SD/ SDHC/ SDXC)
Camera
  • VGA Web Camera
Networking
  • Dual-band 802.11 b/g/n
  • Built-in Bluetooth™ V4.0 
  • 10/100/Gigabits Base T
Interface
  • 1 x COMBO audio jack 
  • 1 x Line-in Jack
  • 1 x VGA port/Mini D-sub 15-pin for external monitor
  • 1 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
Audio
  • ASUS SonicMaster Technology
Battery
  • 2Cells 32 Whrs
Power Adapter
  • Plug Type :ø4 (mm)
  • Output :
  • 19 V DC, 3.42 A, 33 W
  • Input :
  • 110 -240 V AC, 50/60 Hz universal
Dimensions
  • 339 x 235 x 21.9 inch (WxDxH)
Weight
  • 3.6 lbs (with 2 cell battery)
Security

BIOS Booting User Password Protection
TPM (Trusted Platform Module) 
Security lock