An effective and interactive digital signage solution is just a click away with the IAdea XDS-1078 smart signboard. Feature dynamic and engaging digital signs in retail table top or on the shelf.
Flexible and Cost Efficient Setup
Setting up the XDS-1078 is a breeze. The signboard comes with an elegant stainless steel table stand that works for landscape or portrait display. It also provides various mounting options such as VESA mount or direct wall mounting for any type of setup.
Unbeatable Viewer Experience
The XDS-1078 is a powerhouse, featuring a 10.1” multi-touch screen and 1280X800 resolutions for beautiful playback. The programmable LED light bars on the side can change colors along with the playback contents to attract users to the playback contents.
Note:
Open Standards Supported
HTML5, JavaScript, and CSS
Android 4.4 API
W3C SMIL for cross-platform management
W3C Widgets for HTML delivery
POPAI Digital Signage Content Standards,
including:
S1 (JPEG 480p baseline)
S2 (JPEG 720p baseline)
S4 (MPEG L2 audio)
S5 (MP3 audio, 384Kbps)
S6 (MPEG-1 SIF, 3Mbps CBR)
S7 (MPEG-1 480p, 10Mbps CBR)
S8 (MPEG-1 720p, 15Mbps CBR)
S9 (MPEG-2 480p, 6Mbps CBR)
S10 (MPEG-2 720p, 12Mbps CBR)
S11 (H.264/MPEG-4 AVC, 480p, 6Mbps CBR)
S12 (H.264/MPEG-4 AVC, 720p, 10Mbps CBR)
E1 (PNG 24bpp+alpha, 480p)
E2 (PNG 24bpp+alpha, 720p)
E4 (VC-1/WMV9, MP@ML, 720p)
E7 (MPEG-4 ASP, 480p, 10Mbps CBR)
E8 (H.264/MPEG-4 AVC, 1080p, 20Mbps CBR)
Advanced Signage Features
Remote commissioning
AlwaysOn, AppLock to prevent unauthorized
access
StrongCache for continued playback even when
network is not available
HTML5 Support
Widgets for calendar, clock, news, weather,
Twitter, and web page integration
HTML5 technologies including CSS and
Javascript
WebKit-based browser engine, same as Google
ChromeTM and Apple Safari® browsers
Display and Sound
10.1” LCD wide aspect ratio
10 points multi-touch
300 nits maximum brightness
1280x800 high resolution
View Angle: 170/170
Built-in stereo speakers 2Wx2
Programmable LED bar x 2
HDMI output to external display
Content Management
SignApps Express Utility
3rd party solution (optional license)
Connectivity
Wi-Fi: 802.11 b/g/n
Multi-points touch
Ethernet 10/100 BASE-T
AniBeaconTM (BLE)
3.5mm analog stereo audio out
USB 2.0 x 2
Micro USB for ADB
Optional 3G/4G mobile module via USB
Local Storage
8 GB eMMC memory (approx. 360 minutes of
typical 720p video @3 Mbps)
Micro SD card slot (support up to 32GB
storage)
Mounting kit
Built-in VESA compatible 75x75(mm) posts
Supplied accessories
Table stand
Adapter
Power plug
DC in & Micro SD stopper
HW & SW QSG
Expansion Options
16GB/32GB micro SD/SDHC memory card
AC Adapter
Input: 100-240V, 50-60 Hz, 0.5A Max.
Output: 12V, 1.5A
UL/CB certified power supplies
Interchangeable connector system includes US plugs (Option for
EU, UK and AUS plugs)
Power-over-Ethernet (PoE) single-wire installation
Environmental
Operating temperature: 0 to 40°C
Storage Humidity: 10 to 85% @ 40°C, non-condensing
Dimensions for Product and Package
Size: 269.8mm(W) x 170mm(H) x 28.5mm(D)
10.62”(W) x 6.69”(H) x 1.12”(D)
Weight: 727g/1.6 lb
Individual Package Size: 336mm(W) x 100mm(H) x 227mm(D)
13.2”(W) x 3.93”(H) x 8.93”(D)
Outer Carton Size: 695mm(W) x 260mm(H) x 530mm(D)
27.36”(W) x 10.23”(H) x 20.86”(D)
Units per Outer Carton: 10
Certifications
CE/FCC
Warranty
1-year limited parts & labor