XMP-6400 FHD Live Media Player

Turn the Entertainment Only TV into Advertisable Medium

XMP-6400 is world’s first open standard HDMI-in media player . It easily converts the already installed sports TV into multi-purpose digital signage screen. Mix the in store promotion and event message along with sport’s channel, customers will experience non-stopping sports game just like before and store owner can freely switch screen back and forth from full screen to multiple zone to add some store promotion or ticker message.

Manufacturer Part Number
XMP-6400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Open Standards Supported

  • HTML5, JavaScript, and CSS
  • Android 4. 4 API
  • W3C SMIL for cross - platform management
  • W3C Widgets for HTML delivery
  • POPAI Digital Signage Content Standards, including:
  • S1 (JPEG 480p baseline)
  • S2 (JPEG 720p baseline)
  • S4 (MPEG L2 audio)
  • S5 (MP3 audio, 384Kbps)
  • S6 (MPEG - 1 SIF, 3Mbps CBR)
  • S7 (MPEG - 1 480p, 10Mbps CBR)
  • S8 (MPEG - 1 720p, 15Mbps CBR)
  • S9 (MPEG - 2 480p, 6Mbps CBR)
  • S10 (MPEG - 2 720p, 12Mbps CBR)
  • S11 (H.264/MPEG - 4 AVC, 480p, 6Mbps CBR)
  • S12 (H.264/MPEG - 4 AVC, 720p, 10Mbps CBR)
  • E1 (PNG 24bpp+alpha, 480p)
  • E2 (PNG 24bpp+alpha, 720p)
  • E4 (VC - 1/WMV9, MP@ML, 720p)
  • E7 (MPEG - 4 ASP, 480p, 10Mbps CBR)
  • E8 (H.264/MPEG - 4 AVC, 1080 p, 2 0Mbps CBR )
Advanced Signage Features
  • Remote commissioning
  • AlwaysOn , AppLock to prevent unauthorized  access
  • StrongCache for continued playback even when  network is not available
  • Multi - zone screen layout, transparent PNG  overlay, and graphical scrolling ticker
  • Automatic error recovery with built - in WDT
HTML5 Support
  • Widgets for calendar, clock, news, weather , and  web page integration
  • HTML5 technologies including CSS and  Javascript
  • WebKit - based browser engine, same as Google  Chrome™ and Apple Safari® browsers
Content Management
  • SignApp s Express Utility
  • 3rd party solution (optional license)
Connectivity
  • WiFi: 802.11 b/g /n (2.4 GHz)
  • HDMI 1. 4 output (Full - HD 1080p with audio)
  • VGA out
  • Ethernet 10/100 BASE - T
  • USB 2.0 x 3
  • HDMI 1.4 input with HDCP (HD 720p with  audio)
  • 3.5mm analog stereo audio out
  • S/PDIF out
  • RS - 232
  • Micro USB for ADB
  • Optional  3G/4G mobile module via USB
  • AniBeacon™ (BLE)
Local Storage
  • 8 GB flash memory (approx. 360 minutes of typical 720p video @3 Mbps)
  • Micro SD card slot ( support up to 32GB storage)

Mounting kit
  • Built-in wall mount bracket
Supplied accessories
  • HDMI cable
  • External 5dB Wi-Fi antenna
  • Velcro
  • Power/Micro SD card brackets
Expansion Options
  • 16GB/32GB micro SD/SDHC memory card
AC Adapter
  • Input: 100 - 240V, 50 - 60 Hz, 0.5A Max.
  • Output: 12V, 1.5A
  • UL/CB/PSE certified power supplies
  • Interchangeable connector system includes US plugs (Option for EU, UK and AUS  plugs)
Environmental
  • Operating temperature: 0 to 50°C
  • Humidity: 10 to 85% @ 40°C, non - condensing
Dimensions for Product and Package
  • Size: 138.60 mm  x 128.10 mm  x 30.20mm /  5.45 ”  x 5.04 ”  x 1.19 ”
  • Weight: 366 g /  0.8 lbs.
  • Individual Package Size: 226 mm x 172 mm x 89 mm /  8.89 ”  x 6.77 ”  x 3.5 ”
  • Outer Carton Size: 482 mm  x 390 mm  x 245mm /  18.97 ”  x 15.35 ”  x 9.64 ”
  • Units per Outer Carton: 10
Certifications
  • CE/FCC/IC
Warranty
  • 1 - year limited parts & labor