Keep this compact adapter with your laptop while you’re traveling, to connect to virtually any monitor, television or projector. This 4-in-1 travel adapter offers a portable solution for connecting your USB-C computer to a VGA, DVI, HDMI® or Mini DisplayPort display.
The travel adapter is VESA certified to ensure compatibility with your DP alt mode computer. DP alt mode means your computer can pass a DisplayPort video signal through the USB-C port.
Stylish connectivity for your MacBook with USB-C
This travel adapter has been constructed with a sturdy aluminum housing and a built-in white USB-C cable. The adapter looks great and works well with any device that supports USB-C DP alt mode.
All-in-one video connectivity, with travel in mind
Instead of filling your laptop bag with different converters for different displays, this 4-in-1 adapter gives you all the video outputs you'll need. With VGA, DVI, HDMI and Mini DisplayPort outputs, this adapter lets you connect from your laptop's USB Type-C port to any boardroom or classroom display, without the inconvenience of carrying a separate adapter for each display type.
With support for multiple video outputs and a small-footprint design, this adapter is the ideal plug-and-play solution for travel or BYOD (Bring Your Own Device) applications around the office.
Innovative, built-in cable manager
The adapter features a built-in magnetic fastener, for cable management. The magnet helps guide the breakout cable into place for quick and secure storage while traveling, ensuring the adapter is neatly stored in your travel bag.
Astonishing picture quality
The HDMI and Mini DisplayPort outputs on this travel adapter support Ultra HD 4K resolutions providing four times the picture quality of high-definition 1080p. The HDMI and mDP outputs are also backward compatible with lower resolutions, such as 1080p and 720p, so the adapter is also perfect for your legacy video equipment. The VGA and DVI outputs also support a high-definition maximum resolutions of up to 1920 x 1200 so you can still enjoy excellent video quality.
The travel adapter is compatible with USB Type C Intel® Thunderbolt™ 3 devices that are capable of outputting a DisplayPort signal.
The CDPVGDVHDMDP is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Adapter
Converter Type: Travel A/V Adapters
Output Signal:
HDMI
VGA
DVI-D (DVI Digital)
Mini DisplayPort
Performance
Audio Specifications: HDMI and mDP output - 7.1 surround sound
General Specifications: Only one video output is supported on the video adapter at a time. If multiple connections are made, only one of the outputs will function.
Maximum Analog Resolutions: 1920 x 1200
Maximum Digital Resolutions: 3840 x 2160
Supported Resolutions: HDMI and mDP output: 3840 x 2160, 2560 x 1600, 1920 x 1200, 1920 x 1080, 1280 x 720
DVI and VGA output: 1920 x 1200, 1920 x 1080, 1280 x 720
Video Revision: DisplayPort 1.2
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B:
1 - Mini DisplayPort Female Output
1 - VGA (15 pin; High Density D-Sub) Female Output
1 - 25 pin DVI-D (Dual Link) Female Female Output
1 - HDMI (19 pin) Female Output
Environmental
Humidity: 40%-50%RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 80°C (14°F to 176°F)
Packaging Information
Shipping (Package) Weight: 0.3 lb [0.1 kg]
What's in the Box
Included in Package: 1 - travel A/V adapter