TBUS-3XL(BC) Mounting Box

The TBUS-3xl is the enclosure of a new modular system with a tilt-up lid. A complete TBUS system requires the enclosure, an inner frame, a power socket, inserts and a power cord.

NOTE: The TBUS enclosure, power socket, power cord & inserts are purchased separately.

  • Inner Frame — 3 different "T3F" inner frame options are available that can accommodate a combination of up to 4 power sockets, 6 cable pass–through or connector inserts, 1 long insert and up to 3 Kramer TOOLS.
  • Power Sockets — 8 different "TS" single power socket options are available to accommodate the power requirements worldwide.
  • Power Cords — 8 different "C–AC" single power cords for each power socket.
  • Optional Accessories — TBUS Brackets, K–Able Box Cable Reels, Step–In Modules and Controllers are available.
  • Cover — Manually opens & closes.
  • Connector Depth — Adjustable.
  • Installation Requirement — Table cutout of 158mm x 123mm (6.23" x 4.85").
  • Dimensions — Top plate: 17.6cm x 14.0cm (6.9" x 5.5") W, D; Enclosure: 13.6cm x 10.2cm x 13.0cm (5.4" x 4.0" x 5.1") W, D, H.
  • Weight — 1.02kg (2.25lb) approx.; table clamps: 0.257kg (0.566lbs); template: 0.125kg (0.275lbs).

Manufacturer Part Number
TBUS-3XL(BC)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INCLUDED ACCESSORIES

  • Six self–locking ties, cut out template, template screws

OPTIONS

  • Inner frames, passive wall plates and interfaces, T–2INSERT kit, power socket kits, power cord, Kramer K–Able Box (furniture–mounted cable extension)