Ultra Durable 2 AMD Radeon R7 250 Graphic Card

  • Powered by AMD Radeon R7 250 GPU(Verde Pro2)
  • Integrated with the first 2048MB DDR3 memory and 128-bit memory interface
  • OC Edition - Core Clock:970 MHz (Std 925 MHz)
  • Dual-Link DVI-D / HDMI / D-Sub
  • Support PCI Express 3.0 x16 bus interface
  • System power supply requirement: 400W

Ultra Durable 2

Ultra Cooling - Low RDS(on) MOSFET Design
Low Power Loss - Ferrite Core Choke Design
Longer Life - All-Solid Capacitor Design

GIGABYTE custom-designed 10 cm cooler

As opposed to the stereotype, GIGABYTE is able to maximize fan size to 10cm with the latest cooling design. With a 10cm fan, the card is virtually silent that its noise level runs much lower

Gold plated HDMI

Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections

OC GURU ll

Brand-new instinctive user interface, easier to monitoring and adjusting all important settings. Users can set up MONITORING, GPU CLOCK, MEMORY CLOCK,FAN, OSD, ONLINE SUPPORT and update driver, BIOS directly.

Manufacturer Part Number
GV-R725OC-2GI REV 5.0
EAN/UPC
0889523004036,889523004036
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: Radeon R7 250
Core Clock: 970 MHz (Standard: 925 MHz)
Memory Clock: 1600 MHz
Process Technology: 28 nm
Memory Size: 2 GB
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Memory Type: DDR3
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 2560 x 1600
Analog max resolution: 2048 x 1536
Multi-view: 2
I/O: Dual-link DVI-D*1 / HDMI*1 / D-Sub*1
Card size: H=33 L=193 W=119 mm
Recommended PSU: 400W