800W 2U High Efficiency Redundant Power Supply

XEAL dual AC input high efficiency 2U 800W redundant power supply IX-800S2UPD8. It offers your server and workstation zero down time with full 800W power redundancy. Active PFC, Automatic Fan Thermal Control, hot swappable power modules and load sharing function provide ultimate precision power and safety protection for all electronic equipment. This is a new generation power supply with PMBus Support to provide a reliable power supply for your mission critical system integration.

Manufacturer Part Number
IX-800S2UPD8
EAN/UPC
0846813036986,846813036986
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Number: IX-800S2UPD8
RoHS Compliance Version: Yes
Output Wattage: 800
Efficiency: 80%
Connector Type: Main Connector :: 24 pin
4+4pin 12V: 1
8pin EPS 12V: 1
Molex: 8
SATA: 4
Floppy: 2
Dimensions (WxHxD):

  • 4.00" x 3.28" x 11.02"
  • 101.6 mm x 83.3 mm x 279.9 mm