280W 1U High Efficiency Redundant Power Supply

XEAL 1U redundant 1+1 106mm series power supplies are designed with hot-swap module function to maintain utmost system availability and power sharing features that extend power module life. It provides a greatly reliable power solution for compact high performance computing systems. This 1+1 series is 1U height and side by side module configuration to fit the most compact format while still offers power redundancy.

Manufacturer Part Number
IX-280RSH1UP8
EAN/UPC
0846813037006,846813037006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Number: IX-280RSH1UP8
RoHS Compliance Version: Yes
Output Wattage: 280
Efficiency: 80%
Connector Type:
Main Connector: 20 pin
4pin 12V: 1
4+4pin 12V: 1
Molex: 5
SATA: 4
Floppy: 1
Dimensions (WxHxD):

  • 4.17" x 1.63" x 10.24"
  • 105.9 mm x 41.4 mm x 260.1 mm