OfficeConnect 1420 8G Switch

The HPE OfficeConnect 1420 Switch Series delivers cost effective gigabit Ethernet (1GbE) connectivity offering small businesses 10 times the performance of Fast Ethernet with unmanaged plug-and-play simplicity. The series includes nine models, all with gigabit performance and a choice of key features including PoE+ for powering IP devices, Fiber and 10G uplinks for connectivity to servers and storage.

All models support silent fanless operation, automated features for hands off operation and low power consumption. They come with limited lifetime warranty and 24X7 phone support for 90 days

Features

Cost-effective, High-performance GbE Layer 2 Switching

The HPE OfficeConnect 1420 Switch Series features gigabit Ethernet (1GbE) connectivity offering small businesses 10 times the performance of Fast Ethernet with unmanaged plug-and-play simplicity.

Unmanaged switches offer a cost-effective small business solution for locations needing only basic Layer 2 switching in a flat single tier network.

Half-/full-duplex auto-negotiating capability on every port doubles the throughput of every port.

Flexible Choices To Meet Most Basic Layer 2 Networking Design Needs

The HPE OfficeConnect 1420 Switch Series includes nine models, all with gigabit performance and a choice of key features including PoE+, Fiber and 10G uplink options.

The 1420-24G-2SFP model with SFP uplinks is ideal where gigabit fiber is required, while the 1420-24G-2SFP+ 10G Uplink model with SFP+ uplinks is available where 10GbE is needed.

Power over Ethernet (PoE+) models deliver greater efficiency for powering IP phones, wireless access points, or video surveillance cameras without the cost of additional cabling.

All HPE OfficeConnect 1420 Switch Series models are fanless for silent operation in office settings and include internal power supplies.

Units can be deployed for desktop operation or can be rack mounted.

Automated Features for Hands-off Operation

All HPE OfficeConnect 1420 Switch Series models are plug-and-play with zero configuration and no required ongoing administration.

This unmanaged PoE+ model delivers fully automated support for powering compatible IP phones, video surveillance cameras or wireless access points.

The HPE 1420-24G-2SFP+ 10G Uplink Switch requires no configuration beyond installation of optional 10GbE transceivers to achieve 10GbE speeds. Alternatively, use today with gigabit SFP transceivers if higher performance is merely a future requirement.

IEEE 802.1p prioritization and other QoS features automate the preferred handling of high priority traffic, including Differentiated Services Code Point (DSCP) set priorities.

The OfficeConnect 1420 Switch Series supports jumbo packets to improve the performance of large data transfers.

Cost-effective Ownership for Now and into the Future

The HPE OfficeConnect 1420 Switch Series offers a cost-effective upgrade path to next-generation 10GbE networks to reduce performance bottlenecks

The switch series includes PoE+ options to power IP devices without the cost of additional cabling for power.

Green features include energy-efficient Ethernet IEEE 802.3az, auto-power down mode on idle ports, and power savings on short distance cables for low power consumption.

This series comes with a Limited Lifetime Warranty providing next business day advance hardware replacement shipment in most countries, 24x7 phone support available for the first 90 days, and electronic and business hours phone support for the entire warranty period.

Manufacturer Part Number
JH329A#ABA
EAN/UPC
0889296966449,889296966449
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Differentiator :

  • Unmanaged gigabit switch with 8 10/100/1000 ports. Small form factor and fanless.
Ports :
  • (8) RJ-45 autosensing 10/100/1000 ports
  • Supports a maximum of 8 autosensing 10/100/1000 ports
Memory and processor :
  • Packet buffer size: 1.5 Mb
Latency :
  • 100 Mb Latency: < 3 µs
  • 1000 Mb Latency: < 2.6 µs
Throughput :
  • up to 11.8 Mpps
Routing/switching capacity :
  • 16 Gbps
Dimensions and weight :
  • Dimensions (W x D x H): 6.21 x 4.13 x 1.06 in (15.77 x 10.49 x 2.69 cm)
  • Weight: 1.1 lb (0.5 kg)
What's included :

What's in the box :
  • (1) HPE OfficeConnect 1420 8G Switch
Warranty :
  • Limited Lifetime Warranty