AG271QX - Agon 27-inch Adaptive-Sync Professional Gaming Monitor

The new premium line of AOC gaming monitors is here: the AGON series. With the AOC AGON AG271QX you can enjoy clear and detailed graphics thanks to its Quad HD resolution (2560x1440), plus sharper action sequences with a 1ms response time and 144Hz refresh rate. The AG271QX also supports Adaptive-Sync technology to eliminate tearing, stuttering and input lag.

Manufacturer Part Number
AG271QX
EAN/UPC
4038986185417,0685417713585,685417713585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 27" / 68.6 cm
Aspect Ratio 16:9
Brightness 350 cd/m²
Contrast Ratio Dynamic 50M:1
Pixel Pitch(H) (V) 0.2331
Display Area (H x V) 596.74 x 335.66
Viewing Angle (CR >= 10) 170/160
Response time 1ms GTG
Color Black Red

SCANNING FREQUENCY
Scanning Frequency H=30~160KHz (DP)/
30~83KHz (other),
V=30~146Hz (DP)/ 50~76Hz
(other)

RESOLUTION
Maximum Resolution 2560x1440@144Hz
Recommended Resolution 2560x1440@144Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS
D-Sub Yes
DVI Yes
HDMI 2x
USB 4x USB 3.0
MHL Yes
DisplayPort 1x

POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 47W, Standby: 0.5W,
Off: 0.5W
Zero Power Switch -

OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
FlickerFree Yes
Speakers 3W
Regulations Energystar 6
TCO 6

ACCESSORIES
VGA Cable
DVI Cable
HDMI Cable
Displayport Cable
Audio Cable
USB 3.0 Cable
Power Schuko C5 Cable

ERGONOMIC DATA
Pivot Yes
Swivel -20/20
Tilt -3.5/21.5
Height Adjustment 130mm

DIMENSIONS
Product with stand (W×H×D) 623x433x218 mm
Packaging (W×H×D) 715x240x480 mm
Weight 6.8 kg wo/packaging
10 kg w/packaging
Warranty 3 Years
EAN 4038986185417