TSP143IIILAN WT US Direct Thermal Printer

Star Micronics presents the new TSP100III, the faster, easier, and better POS solution. Already a leading player in the mPOS market, Star Micronics TSP100III is now offered with WLAN and LAN connectivity, supporting 802.11b/g/n with 2.4GHz, for an easy-to-use and ready-to-go installation. The TSP100III now offers simple connection with a "Push 'n' Connect" WPS set-up for WLAN, and an easy Ethernet connection for the LAN version. The new thermal receipt printer is an upgrade to the TSP100, printing at almost twice the speed with a special de-curl function, and is fully compatible with its previous version, requiring no additional integration or development.

With included internal power supply, power cables, complete mounting kits, and paper roll, the TSP100III is the perfect printer for any mPOS bundle. Star has also added an additional USB type A connector for one convenient power source for your tablet or mobile device. The TSP100III offers a small form factor for any sized counter-space and prints up to twice the speed of its previous generation at 43 receipts per minute. The high-speed, thermal printer also includes a guillotine auto-cutter and "drop-in & print" paper loading for even the busiest of retail and hospitality environments.

Combined with its powerful futurePRNT Windows software, users can enhance their printed receipts to add graphics (logos and coupons), multiple copies, or use the text processing function to replace printed information or trigger a coupon, and much, much more. The TSP100III can also be used with Star Micronics AllReceipts™ digital receipt app, allowing customers to manage their receipts digitally, and retailers to receive instant feedback on customer satisfaction.

 

Manufacturer Part Number
39472010
EAN/UPC
0088047255133,088047255133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.



Printer Method
    

Direct Line Thermal

Print Speed
    

43 RPM (Receipts Per Minute)

Printer Case Color
    

Ultra White or Gray

Models Available
    

Auto-Cutter with Emergency tear bar on the front guide

Print Resolution
    

203 dpi (8 dots per mm)

No. of Columns
    

Star Mode = 40, ESC/POS™ Font A 42 Font B 64

Font Size
    

12 x 24

Character Set
    

ANK 95, 32 Int 128 Graphic plus Chinese, Japanese, Korean, Taiwanese

International Code Pages
    

Star Mode=40. ESC/POS™= 10 + 1 blank allowing an additional character page to be added

Bar Codes
    

Extended barcode functionality - 9 versions / PDF 417, Maxicode Option

Line Spacing
    

3 mm or 4 mm or programmable

Paper Specifications
Width

Thickness
Roll Diameter
Easy-Load
Paper Out Sensor
Paper Low Sensor
Maximum Print Width
    


80mm standard, 58mm with paper guide

0.053 ~ 0.085 mm
Up to 83 mm
"Drop-In & Print"
Standard
N/A
80mm paper = 72mm, 58mm paper = 50.8mm

Top Margin
    

11 mm default

Auto Cutter
    

Guillotine (Partial Cut Only)

Cover Open Sensor
    

Yes

Logo Store Capacity
    

Unlimited

Multiple Copy Support
    

Supported through futurePRNT Software

Journal Capability
    

Supported through futurePRNT Software

Label Support
    

N/A

Power Supply
    

Internal with power cable supplied

Drivers Available
    

Windows 10, Windows 8.1,  OPOS™, JavaPOS™, CUPS, MAC, Linux™, StarPRNT SDK with support for iOS and Android

Digitally Signed (WHQL)
    

Yes

Swappable Interfaces
    

N/A

Connectivity
TSP100IIIW
TSP100IIIBI (coming soon)
TSP100IIILAN
Virtual Serial Port to USB
Virtual Serial Port to LAN
    

Ethernet (10/100BaseT, UTP) with cable supplied
Supported throughfuturePRNT Software (TSP100, TSP100PUSB, TSP100LAN)
Supported through futurePRNT Software (TSP100LAN)

Emulation Modes
    

Star Mode, ESC/POS™

Peripheral Drive Circuit  
    

2 circuits, (24V max. 1A), 1 Compulsion input

Power Consumption
    

Average 1.6 Amp. Printing, 0.1 Amp. Standby

Operating Conditions
    

Temperature: 5ºC to 45ºC
Humidity: 10% - 90% RH (without condensation)

Storage Conditions
    

Temperature: -20ºC to 60ºC
Humidity: 10% - 90% RH

Dimensions
Weight:
Auto Cutter Models
Tear Bar Models
    

142 x 132 x 204 (w x h x d)mm

TSP143IIILAN - 1.73Kg, TSP143BI - 1.53Kg, TSP143IIIW 1.72Kg

Safety Standards
    

UL, C-UL, TüV, FCC, VCCI, EN55022, CE

Reliability MCBF
Print Head
Auto Cutter
    

60 Million Lines
100km
2 Million Cuts

Accessories ALL Included with Printer
    

Wall Mount Bracket, 58mm Paper Guide, 6ft Interface Cable, 6ft Power Cable, Power Switch Cover, Easy Setup Guide

Warranty
    

3 Year Limited Maufacturer Warranty (US and Canada) (US)

Options
    

Splash Proof Cover (SPC-T100)
Vertical Stand (VS-T650)
Kitchen Buzzer (BU01-24-A)
Swap-A-Star Extended Warranty Program (US)
Extend-A-Star Extended Warranty Program (US and Canada)